Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,320
in stock
|
Buy Now | |
TE Store
from US$1.24
|
5,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,508
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 330kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 330K 1% 3W Resistance Value: 330K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 330K Ω Thick Film Power Resistor 1 % | Part Number: 3522330KFT | Internal Number: 1-2176232-0 | TE Connectivity | TE Store |
3522 330K 1% 3W |Cgs Te Connectivity 3522330KFT | Newark Electronics |
Thick Film Resistors-SMD 3522 330K 1% 3W | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 3522 330K 1% 3W | Distrelec |
3522 Thick film Resistor 330K 1% 3W | RS |
SMD Chip Resistor, 330 kOhm, ± 1%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
RES, 330K, 1%, 3W, 2512, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a 3522330KFT?
Additional datasheets, footprints and schematics for 3522330KFT are listed on our Part Details page. You can also find images and similar parts to 3522330KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522330KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522330KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522330KFT fall under?
The 3522330KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3522330KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522330KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 3522330KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522330KFT have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 3522330KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522330KFT often in real-time on the comparison pages.
What if I can't find stock of 3522330KFT?
You can fill out our help required form which you can use to request a quote for 3522330KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.