Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,220
in stock
|
Buy Now | |
element14
from US$0.34
|
4,663
in stock
|
Buy Now | |
Farnell
from US$0.33
|
4,663
in stock
|
Buy Now | |
TE Store
from US$1.24
|
4,325
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
320
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 30ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
RES, 30R, 1%, 3W, 2512, THICK FILM | element14 |
3522 30R 1% 3W Resistance Value: 30 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 30 Ω Thick Film Power Resistor 1 % | Part Number: 352230RFT | Internal Number: 1-2176231-2 | TE Connectivity | TE Store |
3522 Thick film Resistor 30R 1% 3W | RS |
Resistor, Thick Film, 30 Ohm, 1%, 2512 | Newark Electronics |
30 OHM 3W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 352230RFT?
Additional datasheets, footprints and schematics for 352230RFT are listed on our Part Details page. You can also find images and similar parts to 352230RFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352230RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352230RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352230RFT fall under?
The 352230RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352230RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352230RFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352230RFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352230RFT have stock available?
Authorised distributors including element14, Farnell, TE Store, Chip One Stop and RS have stock available or on a lead time for 352230RFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352230RFT often in real-time on the comparison pages.
What if I can't find stock of 352230RFT?
You can fill out our help required form which you can use to request a quote for 352230RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.