Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 27ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 27R 1% 3W Resistance Value: 27 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 27 Ω Thick Film Power Resistor 1 % | Part Number: 352227RFT | Internal Number: 1-2176231-1 | TE Connectivity | TE Store |
Surface Mount Chip Resistor, Thick Film, 3522 Series, 27 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352227RFT | Newark Electronics |
RES, 27R, 1%, 3W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a 352227RFT?
Additional datasheets, footprints and schematics for 352227RFT are listed on our Part Details page. You can also find images and similar parts to 352227RFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352227RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352227RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352227RFT fall under?
The 352227RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352227RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352227RFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352227RFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352227RFT have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 352227RFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352227RFT often in real-time on the comparison pages.
What if I can't find stock of 352227RFT?
You can fill out our help required form which you can use to request a quote for 352227RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.