35221M0FT Resistors by TE Connectivity

RES 1M 1% 3W 2512 THICK FILM

Status: Unknown
Series: 3522 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
1,200
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.19
3,890
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
1,893
in stock
Buy Now
Logo for element14
element14
from US$0.32
1,200
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.24
921
in stock
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 1Mohm
Product Range 3522 Series
Voltage Rating 250V
Resistor Element Material Thick Film
Power Rating 3W
Resistance Tolerance ± 1%
Temperature Coefficient -
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Resistor, Thick Film, 1Mohm, 1%, 2512 | Newark Electronics
RES, 1M, 1%, 3W, 2512, THICK FILM | element14
3522 1M0 1% 3W Resistance Value: 1M Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 1M Ω Thick Film Power Resistor 1 % | Part Number: 35221M0FT | Internal Number: 2-2176232-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35221M0FT?

Additional datasheets, footprints and schematics for 35221M0FT are listed on our Part Details page. You can also find images and similar parts to 35221M0FT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35221M0FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35221M0FT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35221M0FT fall under?

The 35221M0FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 35221M0FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35221M0FT you can contact the distributor directly for product support, shipping queries etc.

Is the 35221M0FT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35221M0FT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 35221M0FT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35221M0FT often in real-time on the comparison pages.

What if I can't find stock of 35221M0FT?

You can fill out our help required form which you can use to request a quote for 35221M0FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay