352216RFT Resistors by TE Connectivity

RES 16R 1% 3W 2512 THICK FILM

Status: Unknown
Series: 3522 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
1,690
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
86,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.24
80,975
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.23
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.34
1,690
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.33
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 16ohm
Product Range 3522 Series
Voltage Rating 250V
Resistor Element Material Thick Film
Power Rating 3W
Resistance Tolerance ± 1%
Temperature Coefficient -
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

352216Rft Rohs Compliant: Yes |Amp Te Connectivity 352216RFT | Newark Electronics
3522 16R 1% 3W Resistance Value: 16 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 16 Ω Thick Film Power Resistor 1 % | Part Number: 352216RFT | Internal Number: 2176231-6 | TE Connectivity | TE Store
RES, 16R, 1%, 3W, 2512, THICK FILM | element14
16 OHM 3W 1% | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 352216RFT?

Additional datasheets, footprints and schematics for 352216RFT are listed on our Part Details page. You can also find images and similar parts to 352216RFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 352216RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352216RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 352216RFT fall under?

The 352216RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 352216RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 352216RFT you can contact the distributor directly for product support, shipping queries etc.

Is the 352216RFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 352216RFT have stock available?

Authorised distributors including Newark Electronics, TE Store, Chip One Stop, element14 and Farnell have stock available or on a lead time for 352216RFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 352216RFT often in real-time on the comparison pages.

What if I can't find stock of 352216RFT?

You can fill out our help required form which you can use to request a quote for 352216RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay