Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
14,762
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.76
|
3,086
in stock
|
Buy Now | |
element14
from US$0.21
|
2,885
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
45
in stock
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 150ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
150 OHM 3W 5% | TTI Europe |
3522 Thick film Resistor 150R 5% 3W | RS |
3522 150R 5% 3W Resistance Value: 150 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 5% Tol | 150 Ω Thick Film Power Resistor 5 % | Part Number: 3522150RJT | Internal Number: 2-2176230-8 | TE Connectivity | TE Store |
RES, 150R, 5%, 3W, 2512, THICK FILM | element14 |
Resistor, Thick Film, 150 Ohm, 5%, 2512 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3522150RJT?
Additional datasheets, footprints and schematics for 3522150RJT are listed on our Part Details page. You can also find images and similar parts to 3522150RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522150RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522150RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522150RJT fall under?
The 3522150RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3522150RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522150RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3522150RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522150RJT have stock available?
Authorised distributors including Chip One Stop, TTI Europe, RS, TE Store and element14 have stock available or on a lead time for 3522150RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522150RJT often in real-time on the comparison pages.
What if I can't find stock of 3522150RJT?
You can fill out our help required form which you can use to request a quote for 3522150RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.