Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,379
in stock
|
Buy Now | |
element14
from US$0.33
|
2,379
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,379
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
2,338
in stock
|
Buy Now | |
TE Store
from US$1.24
|
157
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 120kohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Surface Mount Chip Resistor, Thick Film, 3522 Series, 120 Kohm, 3 W, 1%, 250 V Rohs Compliant: Yes |Cgs Te Connectivity 3522120KFT | Newark Electronics |
RES, 120K, 1%, 3W, 2512, THICK FILM | element14 |
3522 Thick film Resistor 120K 1% 3W | RS |
3522 120K 1% 3W Resistance Value: 120K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 120K Ω Thick Film Power Resistor 1 % | Part Number: 3522120KFT | Internal Number: 9-2176231-9 | TE Connectivity | TE Store |
SMD Chip Resistor, 120 kOhm, ± 1%, 3 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Where can I find additional details, specifications and documents for a 3522120KFT?
Additional datasheets, footprints and schematics for 3522120KFT are listed on our Part Details page. You can also find images and similar parts to 3522120KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522120KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522120KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522120KFT fall under?
The 3522120KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3522120KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522120KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 3522120KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522120KFT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for 3522120KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522120KFT often in real-time on the comparison pages.
What if I can't find stock of 3522120KFT?
You can fill out our help required form which you can use to request a quote for 3522120KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.