Status: | Unknown |
---|---|
Series: | 3522 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,300
in stock
|
Buy Now | |
TE Store
from US$1.24
|
61,938
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,746
in stock
|
Buy Now | |
element14
from US$0.34
|
2,746
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,746
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,801
in stock
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 100ohm |
Product Range | 3522 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
3522 100R 1% 3W Resistance Value: 100 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 3 Watt & 1% Tol | 100 Ω Thick Film Power Resistor 1 % | Part Number: 3522100RFT | Internal Number: 2-2176231-5 | TE Connectivity | TE Store |
100 OHM 3W 1% | TTI Europe |
Surface Mount Chip Resistor, Thick Film, 3522 Series, 100 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 3522100RFT | Newark Electronics |
RES, 100R, 1%, 3W, 2512, THICK FILM | element14 |
3522 Thick film Resistor 100R 1% 3W | RS |
Where can I find additional details, specifications and documents for a 3522100RFT?
Additional datasheets, footprints and schematics for 3522100RFT are listed on our Part Details page. You can also find images and similar parts to 3522100RFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3522100RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3522100RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3522100RFT fall under?
The 3522100RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3522100RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3522100RFT you can contact the distributor directly for product support, shipping queries etc.
Is the 3522100RFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3522100RFT have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 3522100RFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3522100RFT often in real-time on the comparison pages.
What if I can't find stock of 3522100RFT?
You can fill out our help required form which you can use to request a quote for 3522100RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.