Plating Material | Copper, Tin |
---|---|
Weight per Piece | .745g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Slotted Ring Tongue |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .262 – 1.65mm² |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | .83in, 21.03mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Terminal Features | Slotted |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Slotted Ring-001 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TE Connectivity PIDG SLTD 22-16COMM 22-18MIL 6 Screwdriv | Distrelec |
Ring Tongue Terminal 16-22AWG 21.03mm 7.92mm Tin Loose Piece | Avnet America |
Dispenser Type | Pump Bottle |
---|---|
Volume | 240ml |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Bench Stand |
---|---|
For Use With | Proheat Heat Guns |
Features | Bench Stand |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35216?
Additional datasheets, footprints and schematics for 35216 are listed on our Part Details page. You can also find images and similar parts to 35216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35216 fall under?
The 35216 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35216 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35216 you can contact the distributor directly for product support, shipping queries etc.
Is the 35216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35216 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, element14 and Distrelec have stock available or on a lead time for 35216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35216 often in real-time on the comparison pages.
What if I can't find stock of 35216?
You can fill out our help required form which you can use to request a quote for 35216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.