352156RFT Resistors by TE Connectivity

RES 56R 1% 2W 2512

Status: Unknown
Series: 3521 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for RS
RS
from US$0.14
15,850
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
84,517
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
4,000
in stock
Buy Now
Logo for element14
element14
from US$0.17
4,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
4,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.17
4,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.33
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 56ohm
Product Range 3521 Series
Voltage Rating 250V
Resistor Element Material -
Power Rating 2W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
Resistor Mounting Surface Mount Device

Alternative Descriptions

3521 56R 1% 2W Resistance Value: 56 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 56 Ω Thick Film Power Resistor 1 % | Part Number: 352156RFT | Internal Number: 1-2176070-9 | TE Connectivity | TE Store
Thick Film SMD Resistor 2512 2W 56R 1% | RS
Res, 56R, 2W, 2512, Thick Film | Newark Electronics
RES, 56R, 2W, 2512, THICK FILM | element14
56 OHM 2W 1% | TTI Europe
Resistor, Thick Film, Res 56 Ohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/DegC, TR | TE Connectivity 352156RFT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 352156RFT?

Additional datasheets, footprints and schematics for 352156RFT are listed on our Part Details page. You can also find images and similar parts to 352156RFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 352156RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352156RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 352156RFT fall under?

The 352156RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 352156RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 352156RFT you can contact the distributor directly for product support, shipping queries etc.

Is the 352156RFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 352156RFT have stock available?

Authorised distributors including TE Store, RS, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for 352156RFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 352156RFT often in real-time on the comparison pages.

What if I can't find stock of 352156RFT?

You can fill out our help required form which you can use to request a quote for 352156RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay