Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,660
in stock
|
Buy Now | |
TE Store
from US$0.61
|
23,415
in stock
|
Buy Now | |
element14
from US$0.17
|
2,116
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,116
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 56kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Resistor Mounting | Surface Mount Device |
3521 56K 1% 2W Resistance Value: 56K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 56K Ω Thick Film Power Resistor 1 % | Part Number: 352156KFT | Internal Number: 9-2176070-1 | TE Connectivity | TE Store |
Thick Film SMD Resistor 2512 2W 56K 1% | RS |
RES, 56K, 1%, 2W, 2512, THICK FILM | element14 |
Surface Mount Thick Film Resistor, 3520 Series, 56 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] |Cgs Te Connectivity 352156KFT | Newark Electronics |
Resistor, Thick Film, Res 56 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 352156KFT | RS Americas |
56K OHM 2W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 352156KFT?
Additional datasheets, footprints and schematics for 352156KFT are listed on our Part Details page. You can also find images and similar parts to 352156KFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352156KFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352156KFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352156KFT fall under?
The 352156KFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352156KFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352156KFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352156KFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352156KFT have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 352156KFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352156KFT often in real-time on the comparison pages.
What if I can't find stock of 352156KFT?
You can fill out our help required form which you can use to request a quote for 352156KFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.