35213K0FT Resistors by TE Connectivity

RES 3K0 1% 2W 2512

Status: Unknown
Series: 3521 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.21
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
26,315
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
3,227
in stock
Buy Now
Logo for element14
element14
from US$0.17
3,227
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
3,227
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 3kohm
Product Range 3521 Series
Voltage Rating 250V
Resistor Element Material -
Power Rating 2W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Resistor Mounting Surface Mount Device

Alternative Descriptions

3521 3K0 1% 2W Resistance Value: 3.0K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 3.0K Ω Thick Film Power Resistor 1 % | Part Number: 35213K0FT | Internal Number: 6-2176070-0 | TE Connectivity | TE Store
3K OHM 2W 1% | TTI Europe
Surface Mount Thick Film Resistor, 3520 Series, 3 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Te Connectivity 35213K0FT | Newark Electronics
RES, 3K0, 1%, 2W, 2512 | element14
Thick Film SMD Resistor 2512 2W 3K0 1% | RS
Resistor, Thick Film, Res 3 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 35213K0FT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35213K0FT?

Additional datasheets, footprints and schematics for 35213K0FT are listed on our Part Details page. You can also find images and similar parts to 35213K0FT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35213K0FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35213K0FT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35213K0FT fall under?

The 35213K0FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 35213K0FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35213K0FT you can contact the distributor directly for product support, shipping queries etc.

Is the 35213K0FT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35213K0FT have stock available?

Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35213K0FT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35213K0FT often in real-time on the comparison pages.

What if I can't find stock of 35213K0FT?

You can fill out our help required form which you can use to request a quote for 35213K0FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay