Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,720
in stock
|
Buy Now | |
TE Store
from US$0.61
|
74,565
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
18,927
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
18,927
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
8,458
in stock
|
Buy Now | |
element14
from US$0.18
|
8,458
in stock
|
Buy Now | |
Farnell
from US$0.16
|
8,458
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 33ohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
3521 33R 1% 2W Resistance Value: 33 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 33 Ω Thick Film Power Resistor 1 % | Part Number: 352133RFT | Internal Number: 1-2176070-3 | TE Connectivity | TE Store |
Thick Film Resistors-SMD 3521 33R 1% 2W | Rapid Electronics |
Surface Mount Chip Resistor, 3520 Series, 33 Ohm, 2 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Te Connectivity 352133RFT | Newark Electronics |
RES, 33R, 1%, 2W, 2512 | element14 |
Thick Film SMD Resistor 2512 2W 33R 1% | RS |
SMD Chip Resistor, 33 Ohm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
Resistor, Thick Film, Res 33 Ohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/DegC, TR | TE Connectivity 352133RFT | RS Americas |
33 OHM 2W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 352133RFT?
Additional datasheets, footprints and schematics for 352133RFT are listed on our Part Details page. You can also find images and similar parts to 352133RFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352133RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352133RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352133RFT fall under?
The 352133RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352133RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352133RFT you can contact the distributor directly for product support, shipping queries etc.
Is the 352133RFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352133RFT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 352133RFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352133RFT often in real-time on the comparison pages.
What if I can't find stock of 352133RFT?
You can fill out our help required form which you can use to request a quote for 352133RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.