Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
26,405
in stock
|
Buy Now | |
TE Store
from US$0.61
|
28,232
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,720
in stock
|
Buy Now | |
element14
from US$0.24
|
7,720
in stock
|
Buy Now | |
Farnell
from US$0.20
|
7,720
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 2.7kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
3521 2K7 1% 2W Resistance Value: 2.7K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 2.7K Ω Thick Film Power Resistor 1 % | Part Number: 35212K7FT | Internal Number: 5-2176070-9 | TE Connectivity | TE Store |
Thick Film SMD Resistor 2512 2W 2K7 1% | RS |
Thick Film Resistors-SMD 3521 2K7 1% 2W | Rapid Electronics |
2.7K OHM 2W 1% | TTI Europe |
Res, 2K7, 1%, 2W, 2512, Thick Film | Newark Electronics |
RES, 2K7, 1%, 2W, 2512, THICK FILM | element14 |
Resistor, Thick Film, Res 2.7 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 35212K7FT | RS Americas |
Where can I find additional details, specifications and documents for a 35212K7FT?
Additional datasheets, footprints and schematics for 35212K7FT are listed on our Part Details page. You can also find images and similar parts to 35212K7FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35212K7FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35212K7FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35212K7FT fall under?
The 35212K7FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35212K7FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35212K7FT you can contact the distributor directly for product support, shipping queries etc.
Is the 35212K7FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35212K7FT have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 35212K7FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35212K7FT often in real-time on the comparison pages.
What if I can't find stock of 35212K7FT?
You can fill out our help required form which you can use to request a quote for 35212K7FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.