Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
TE Store
from US$0.61
|
9,111
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,947
in stock
|
Buy Now | |
element14
from US$0.17
|
7,947
in stock
|
Buy Now | |
Farnell
from US$0.16
|
7,947
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 2.4kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
3521 2K4 1% 2W Resistance Value: 2.4K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 2.4K Ω Thick Film Power Resistor 1 % | Part Number: 35212K4FT | Internal Number: 5-2176070-8 | TE Connectivity | TE Store |
Surface Mount Thick Film Resistor, 3520 Series, 2.4 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Te Connectivity 35212K4FT | Newark Electronics |
RES, 2K4, 1%, 2W, 2512 | element14 |
Thick Film SMD Resistor 2512 2W 2K4 1% | RS |
Resistor, Thick Film, Res 2.4 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 35212K4FT | RS Americas |
2.4K OHM 2W 1% | TTI Europe |
Where can I find additional details, specifications and documents for a 35212K4FT?
Additional datasheets, footprints and schematics for 35212K4FT are listed on our Part Details page. You can also find images and similar parts to 35212K4FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35212K4FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35212K4FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35212K4FT fall under?
The 35212K4FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35212K4FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35212K4FT you can contact the distributor directly for product support, shipping queries etc.
Is the 35212K4FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35212K4FT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 35212K4FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35212K4FT often in real-time on the comparison pages.
What if I can't find stock of 35212K4FT?
You can fill out our help required form which you can use to request a quote for 35212K4FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.