35212K0FT Resistors by TE Connectivity

RES 2K0 1% 2W 2512

Status: Unknown
Series: 3521 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.21
3,710
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
44,000
in stock
Buy Now
Logo for element14
element14
from US$0.18
15,543
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
15,543
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
3,765
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 2kohm
Product Range 3521 Series
Voltage Rating 250V
Resistor Element Material -
Power Rating 2W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Resistor Mounting Surface Mount Device

Alternative Descriptions

3521 2K0 1% 2W Resistance Value: 2.0K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 2.0K Ω Thick Film Power Resistor 1 % | Part Number: 35212K0FT | Internal Number: 5-2176070-6 | TE Connectivity | TE Store
RES, 2K0, 1%, 2W, 2512 | element14
2K OHM 2W 1% | TTI Europe
Res, 2K, 1%, 2W, 2512, Thick Film | Newark Electronics
Thick Film SMD Resistor 2512 2W 2K0 1% | RS
SMD Chip Resistor, 2 kOhm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America
Resistor, Thick Film, Res 2 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 35212K0FT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35212K0FT?

Additional datasheets, footprints and schematics for 35212K0FT are listed on our Part Details page. You can also find images and similar parts to 35212K0FT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35212K0FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35212K0FT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35212K0FT fall under?

The 35212K0FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 35212K0FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35212K0FT you can contact the distributor directly for product support, shipping queries etc.

Is the 35212K0FT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35212K0FT have stock available?

Authorised distributors including TE Store, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 35212K0FT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35212K0FT often in real-time on the comparison pages.

What if I can't find stock of 35212K0FT?

You can fill out our help required form which you can use to request a quote for 35212K0FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay