352122RFT Resistors by TE Connectivity

RES 22R 1% 2W 2512

Status: Unknown
Series: 3521 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.18
680
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
52,027
in stock
Buy Now
Logo for element14
element14
from US$0.18
8,970
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
8,970
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
5,498
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.26
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.20
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 22ohm
Product Range 3521 Series
Voltage Rating 250V
Resistor Element Material -
Power Rating 2W
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Resistor Mounting Surface Mount Device

Alternative Descriptions

3521 22R 1% 2W Resistance Value: 22 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 22 Ω Thick Film Power Resistor 1 % | Part Number: 352122RFT | Internal Number: 2176070-9 | TE Connectivity | TE Store
RES, 22R, 1%, 2W, 2512 | element14
22 OHM 2W 1% | TTI Europe
Res, 22R, 1%, 2W, 2512, Thick Film | Newark Electronics
Thick Film Resistors-SMD 3521 22R 1% 2W | Rapid Electronics
Thick Film SMD Resistor 2512 2W 22R 1% | RS
SMD Chip Resistor, 22 Ohm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America
Resistor, Thick Film, Res 22 Ohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/DegC, TR | TE Connectivity 352122RFT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 352122RFT?

Additional datasheets, footprints and schematics for 352122RFT are listed on our Part Details page. You can also find images and similar parts to 352122RFT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 352122RFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352122RFT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 352122RFT fall under?

The 352122RFT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to 352122RFT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 352122RFT you can contact the distributor directly for product support, shipping queries etc.

Is the 352122RFT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 352122RFT have stock available?

Authorised distributors including TE Store, element14, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 352122RFT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 352122RFT often in real-time on the comparison pages.

What if I can't find stock of 352122RFT?

You can fill out our help required form which you can use to request a quote for 352122RFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay