Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$5.32
|
62
in stock
|
Buy Now |
Weight per Piece | .602g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .031in, .7874mm |
Overall Length | 16.15mm, .64in |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | M3.5, #6 |
Shape Description | SPADE-050 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Where can I find additional details, specifications and documents for a 35212?
Additional datasheets, footprints and schematics for 35212 are listed on our Part Details page. You can also find images and similar parts to 35212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35212 fall under?
The 35212 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35212 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35212 you can contact the distributor directly for product support, shipping queries etc.
Is the 35212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35212 have stock available?
Authorised distributors including Rapid Electronics have stock available or on a lead time for 35212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35212 often in real-time on the comparison pages.
What if I can't find stock of 35212?
You can fill out our help required form which you can use to request a quote for 35212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.