Status: | Unknown |
---|---|
Series: | 3521 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
No stock
|
Buy Now | |
TE Store | US$0.61 |
40,093
|
Buy Now | |
Rapid Electronics | US$0.21 |
4,000
|
Buy Now | |
Chip One Stop | US$0.23 |
4,000
|
Buy Now | |
Distrelec | US$0.18 |
4,000
|
Buy Now | |
Newark Electronics | US$0.36 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
element14 | US$0.19 |
-
|
Buy Now | |
Farnell | US$0.18 |
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 1.1kohm |
Product Range | 3521 Series |
Voltage Rating | 250V |
Resistor Element Material | - |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Surface Mount Device |
3521 1K1 1% 2W Resistance Value: 1.1K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 1 % Number of Terminations: 2 Smd Power Resistor: 2 Watt & 3521 Series | 1.1K Ω Thick Film Power Resistor 1 % | Part Number: 35211K1FT | Internal Number: 5-2176070-0 | TE Connectivity | TE Store |
Resistors - SMD 3521 1K1 1% 2W Taped & Reeled | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 3521 1K8 1% 2W | Distrelec |
Thick Film SMD Resistor 2512 2W 1K1 1% | RS |
Surface Mount Thick Film Resistor, 3520 Series, 1.1 Kohm, 2 W, - 1%, 250 V, 2512 [6432 Metric] Rohs Compliant: Yes |Te Connectivity 35211K1FT | Newark Electronics |
Resistor, Thick Film, Res 1.1 Kilohms, Pwr-Rtg 2 W, Tol 1%,SMT,2512,TCR 100 ppm/C, TR | TE Connectivity 35211K1FT | RS Americas |
RES, 1K1, 1%, 2W, 2512 | element14 |
Where can I find additional details, specifications and documents for a 35211K1FT?
Additional datasheets, footprints and schematics for 35211K1FT are listed on our Part Details page. You can also find images and similar parts to 35211K1FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35211K1FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35211K1FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35211K1FT fall under?
The 35211K1FT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35211K1FT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35211K1FT you can contact the distributor directly for product support, shipping queries etc.
Is the 35211K1FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35211K1FT have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 35211K1FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35211K1FT often in real-time on the comparison pages.
What if I can't find stock of 35211K1FT?
You can fill out our help required form which you can use to request a quote for 35211K1FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.