Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
27,970
in stock
|
Buy Now | |
TE Store
from US$0.18
|
50,087
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,984
in stock
|
Buy Now | |
element14
from US$0.05
|
2,915
in stock
|
Buy Now | |
Farnell
from US$0.0498
|
2,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.0320
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 68ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
3520 68R 5% Resistance Value: 68 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 68 Ω Thick Film Power Resistor 5 % | Part Number: 352068RJT | Internal Number: 5-1622820-9 | Alias Number: 352068RJTJIT | TE Connectivity | TE Store |
2512 SMT thick film chip resistor,68R 1W | RS |
Thick Film Resistors-SMD 68Ohms 1W 200V | Rapid Electronics |
Res, 68R, 0.1%, 1W, 2512, Thick Film | Newark Electronics |
RES, 68R, 5%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 68 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 68 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352068RJT | RS Americas |
68 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 352068RJT?
Additional datasheets, footprints and schematics for 352068RJT are listed on our Part Details page. You can also find images and similar parts to 352068RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352068RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352068RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352068RJT fall under?
The 352068RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352068RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352068RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352068RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352068RJT have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 352068RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352068RJT often in real-time on the comparison pages.
What if I can't find stock of 352068RJT?
You can fill out our help required form which you can use to request a quote for 352068RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.