Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 68kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
3520 68K 5% Resistance Value: 68K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 68K Ω Thick Film Power Resistor 5 % | Part Number: 352068KJT | Internal Number: 5-1622820-8 | Alias Number: 352068KJTJIT | TE Connectivity | TE Store |
Res, 68K, 5%, 1W, 2512, Thick Film Rohs Compliant: Yes |Cgs Te Connectivity 352068KJT | Newark Electronics |
RES, 68K, 5%, 1W, 2512, THICK FILM | element14 |
Resistor, Thick Film, Res 68 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352068KJT | RS Americas |
Where can I find additional details, specifications and documents for a 352068KJT?
Additional datasheets, footprints and schematics for 352068KJT are listed on our Part Details page. You can also find images and similar parts to 352068KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352068KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352068KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352068KJT fall under?
The 352068KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352068KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352068KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352068KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352068KJT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 352068KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352068KJT often in real-time on the comparison pages.
What if I can't find stock of 352068KJT?
You can fill out our help required form which you can use to request a quote for 352068KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.