Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0486
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
21,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
21,427
in stock
|
Buy Now | |
element14
from US$0.06
|
21,387
in stock
|
Buy Now | |
Farnell
from US$0.0486
|
21,387
in stock
|
Buy Now | |
TE Store
from US$0.18
|
12,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
2512 SMT thick film chip resistor,47R 1W | RS |
Surface Mount Thick Film Resistor, 3520 Series, 47 Ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352047RJT | Newark Electronics |
RES, 47R, 5%, 1W, 2512, THICK FILM | element14 |
3520 47R 5% Resistance Value: 47 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 47 Ω Thick Film Power Resistor 5 % | Part Number: 352047RJT | Internal Number: 5-1622820-0 | Alias Number: 352047RJTJIT | TE Connectivity | TE Store |
Thick Film Resistors-SMD 47Ohms 1W 200V | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 47R 1W 5% | Distrelec |
SMD Chip Resistor, 47 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 47 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352047RJT | RS Americas |
Where can I find additional details, specifications and documents for a 352047RJT?
Additional datasheets, footprints and schematics for 352047RJT are listed on our Part Details page. You can also find images and similar parts to 352047RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352047RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352047RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352047RJT fall under?
The 352047RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352047RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352047RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352047RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352047RJT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 352047RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352047RJT often in real-time on the comparison pages.
What if I can't find stock of 352047RJT?
You can fill out our help required form which you can use to request a quote for 352047RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.