Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 39ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Chip Resistor, Thick Film, 3520 Series, 39 Ohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352039RJT | Newark Electronics |
RES, 39R, 5%, 1W, 2512, THICK FILM | element14 |
3520 39R 5% Resistance Value: 39 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 39 Ω Thick Film Power Resistor 5 % | Part Number: 352039RJT | Internal Number: 4-1622820-3 | Alias Number: 352039RJTJIT | TE Connectivity | TE Store |
2512 SMT thick film chip resistor,39R 1W | RS |
SMD Chip Resistor, 39 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 39 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352039RJT | RS Americas |
Where can I find additional details, specifications and documents for a 352039RJT?
Additional datasheets, footprints and schematics for 352039RJT are listed on our Part Details page. You can also find images and similar parts to 352039RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352039RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352039RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352039RJT fall under?
The 352039RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352039RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352039RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352039RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352039RJT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 352039RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352039RJT often in real-time on the comparison pages.
What if I can't find stock of 352039RJT?
You can fill out our help required form which you can use to request a quote for 352039RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.