Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0461
|
6,570
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
1,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
306
in stock
|
Buy Now | |
element14
from US$0.08
|
306
in stock
|
Buy Now | |
Farnell
from US$0.08
|
306
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 33kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
2512 SMT thick film chip resistor,33K 1W | RS |
Thick Film Resistors-SMD 3520 33K 5% | Rapid Electronics |
3520 33K 5% Resistance Value: 33K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 33K Ω Thick Film Power Resistor 5 % | Part Number: 352033KJT | Internal Number: 3-1622820-9 | Alias Number: 352033KJTJIT | TE Connectivity | TE Store |
Surface Mount Thick Film Resistor, 3520 Series, 33 Kohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352033KJT | Newark Electronics |
RES, 33K, 5%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 33 kOhm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 33 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352033KJT | RS Americas |
Where can I find additional details, specifications and documents for a 352033KJT?
Additional datasheets, footprints and schematics for 352033KJT are listed on our Part Details page. You can also find images and similar parts to 352033KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352033KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352033KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352033KJT fall under?
The 352033KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352033KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352033KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352033KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352033KJT have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for 352033KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352033KJT often in real-time on the comparison pages.
What if I can't find stock of 352033KJT?
You can fill out our help required form which you can use to request a quote for 352033KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.