Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 330ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
Surface Mount Thick Film Resistor, 3520 Series, 330 Ohm, 1 W, - 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 3520330RJT | Newark Electronics |
RES, 330R, 5%, 1W, 2512, THICK FILM | element14 |
3520 330R 5% Resistance Value: 330 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 330 Ω Thick Film Power Resistor 5 % | Part Number: 3520330RJT | Internal Number: 3-1622820-8 | Alias Number: 3520330RJTJIT | TE Connectivity | TE Store |
2512 SMT thickfilm chip resistor,330R 1W | RS |
SMD Chip Resistor, 330 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 330 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 3520330RJT | RS Americas |
330 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 3520330RJT?
Additional datasheets, footprints and schematics for 3520330RJT are listed on our Part Details page. You can also find images and similar parts to 3520330RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3520330RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3520330RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3520330RJT fall under?
The 3520330RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3520330RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3520330RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3520330RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3520330RJT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 3520330RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3520330RJT often in real-time on the comparison pages.
What if I can't find stock of 3520330RJT?
You can fill out our help required form which you can use to request a quote for 3520330RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.