Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
8,200
in stock
|
Buy Now | |
TE Store
from US$0.18
|
13,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,584
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
6,584
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
6,584
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
6,584
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 270ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3520 270R 5% Resistance Value: 270 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 270 Ω Thick Film Power Resistor 5 % | Part Number: 3520270RJT | Internal Number: 2-1622820-8 | Alias Number: 3520270RJTJIT | TE Connectivity | TE Store |
2512 SMT thickfilm chip resistor,270R 1W | RS |
3520 270R 5% |Cgs Te Connectivity 3520270RJT | Newark Electronics |
Thick Film Resistors-SMD 3520 270R 5% | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 270R 1W 5% | Distrelec |
SMD Chip Resistor, 270 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 270 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 3520270RJT | RS Americas |
RES, 270R, 5%, 1W, 2512, THICK FILM | element14 |
270 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 3520270RJT?
Additional datasheets, footprints and schematics for 3520270RJT are listed on our Part Details page. You can also find images and similar parts to 3520270RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3520270RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3520270RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3520270RJT fall under?
The 3520270RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3520270RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3520270RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3520270RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3520270RJT have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3520270RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3520270RJT often in real-time on the comparison pages.
What if I can't find stock of 3520270RJT?
You can fill out our help required form which you can use to request a quote for 3520270RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.