Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0485
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,420
in stock
|
Buy Now | |
TE Store
from US$0.18
|
14,569
in stock
|
Buy Now | |
Farnell
from US$0.0485
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
8,000
in stock
|
Buy Now | |
element14
from US$0.05
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 22ohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3520 22R 5% Resistance Value: 22 Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 22 Ω Thick Film Power Resistor 5 % | Part Number: 352022RJT | Internal Number: 2-1622820-7 | Alias Number: 352022RJTJIT | TE Connectivity | TE Store |
RES, 22R, 5%, 1W, 2512, THICK FILM | Farnell |
Res, 22R, 5%, 1W, 2512, Thick Film | Newark Electronics |
2512 SMT thick film chip resistor,22R 1W | RS |
SMD Chip Resistor, 22 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 22 Ohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352022RJT | RS Americas |
Where can I find additional details, specifications and documents for a 352022RJT?
Additional datasheets, footprints and schematics for 352022RJT are listed on our Part Details page. You can also find images and similar parts to 352022RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352022RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352022RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352022RJT fall under?
The 352022RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352022RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352022RJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352022RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352022RJT have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 352022RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352022RJT often in real-time on the comparison pages.
What if I can't find stock of 352022RJT?
You can fill out our help required form which you can use to request a quote for 352022RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.