Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
8,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
20,343
in stock
|
Buy Now | |
element14
from US$0.06
|
20,343
in stock
|
Buy Now | |
Farnell
from US$0.05
|
20,343
in stock
|
Buy Now | |
TE Store
from US$0.18
|
8,605
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 22kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 0.6mm |
External Length / Height | 6.4mm |
External Width | 3.2mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Voltage | 400V |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
Surface Mount Chip Resistor, Thick Film, 3520 Series, 22 Kohm, 1 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant: Yes |Cgs Te Connectivity 352022KJT | Newark Electronics |
RES, 22K, 5%, 1W, 2512, THICK FILM | element14 |
2512 CHIP RESISTOR 1W 22K | RS |
3520 22K 5% Resistance Value: 22K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 22K Ω Thick Film Power Resistor 5 % | Part Number: 352022KJT | Internal Number: 2-1622820-6 | Alias Number: 352022KJTJIT | TE Connectivity | TE Store |
Thick Film Resistors-SMD 3520 22K 5% | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 22K 1W 5% | Distrelec |
SMD Chip Resistor, 22 kOhm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 22 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 352022KJT | RS Americas |
Where can I find additional details, specifications and documents for a 352022KJT?
Additional datasheets, footprints and schematics for 352022KJT are listed on our Part Details page. You can also find images and similar parts to 352022KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352022KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352022KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352022KJT fall under?
The 352022KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 352022KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352022KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 352022KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352022KJT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TE Store have stock available or on a lead time for 352022KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352022KJT often in real-time on the comparison pages.
What if I can't find stock of 352022KJT?
You can fill out our help required form which you can use to request a quote for 352022KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.