Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
9,878
in stock
|
Buy Now | |
TE Store
from US$0.18
|
17,460
in stock
|
Buy Now | |
element14
from US$0.07
|
9,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0471
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 1kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3520 1K0 5% Resistance Value: 1K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 1K Ω Thick Film Power Resistor 5 % | Part Number: 35201K0JT | Internal Number: 1-1622820-4 | Alias Number: 35201K0JTJIT | TE Connectivity | TE Store |
RES, 1K, 5%, 1W, 2512, THICK FILM | element14 |
Thick Film Resistors | Newark Electronics |
SMD Chip Resistor, 1 kOhm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 1 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 35201K0JT | RS Americas |
1K OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 35201K0JT?
Additional datasheets, footprints and schematics for 35201K0JT are listed on our Part Details page. You can also find images and similar parts to 35201K0JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35201K0JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35201K0JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35201K0JT fall under?
The 35201K0JT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 35201K0JT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35201K0JT you can contact the distributor directly for product support, shipping queries etc.
Is the 35201K0JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35201K0JT have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 35201K0JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35201K0JT often in real-time on the comparison pages.
What if I can't find stock of 35201K0JT?
You can fill out our help required form which you can use to request a quote for 35201K0JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.