Status: | Unknown |
---|---|
Series: | 3520 Series |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
3,530
|
Buy Now | |
Newark Electronics | US$0.07 |
16,000
|
Buy Now | |
Rapid Electronics | US$0.06 |
16,000
|
Buy Now | |
Chip One Stop | US$0.06 |
16,000
|
Buy Now | |
Distrelec | US$0.08 |
16,000
|
Buy Now | |
TE Store | US$0.18 |
1,285
|
Buy Now | |
Avnet America | US$0.0484 |
-
|
Buy Now | |
RS Americas | US$0.09 |
-
|
Buy Now | |
element14 | US$0.05 |
-
|
Buy Now | |
Farnell | US$0.08 |
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 150kohm |
Product Range | 3520 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
3520 150K 5% |Cgs Te Connectivity 3520150KJT | Newark Electronics |
Thick Film Resistors-SMD 3520 150K 5% | Rapid Electronics |
TE Connectivity - AMP Thick Film Resistor 2512 150K 1W 5% | Distrelec |
2512 SMT thickfilm chip resistor,150K 1W | RS |
3520 150K 5% Resistance Value: 150K Ω Element Type: Thick Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 1 Watt & 3520 Series | 150K Ω Thick Film Power Resistor 5 % | Part Number: 3520150KJT | Internal Number: 1622820-7 | Alias Number: 3520150KJTJIT | TE Connectivity | TE Store |
SMD Chip Resistor, 150 kOhm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America |
Resistor, Thick Film, Res 150 Kilohms, Pwr-Rtg 1 W, Tol 5%, SMT, 2512 | TE Connectivity 3520150KJT | RS Americas |
RES, 150K, 5%, 1W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a 3520150KJT?
Additional datasheets, footprints and schematics for 3520150KJT are listed on our Part Details page. You can also find images and similar parts to 3520150KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3520150KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3520150KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3520150KJT fall under?
The 3520150KJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 3520150KJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3520150KJT you can contact the distributor directly for product support, shipping queries etc.
Is the 3520150KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3520150KJT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 3520150KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3520150KJT often in real-time on the comparison pages.
What if I can't find stock of 3520150KJT?
You can fill out our help required form which you can use to request a quote for 3520150KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.