Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Material | Glass Filled Polyester |
---|---|
Shroud Type | B 19 Col |
Shroud Color | Gray |
Number of Positions | 133 |
Number of Rows | 5 |
Number of Columns | 19 |
CompactPCI | Yes |
Row-to-Row Spacing | .079in, 2mm |
Module Length | 1.496in, 38mm |
Centerline (Pitch) | .079in, 2mm |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
For Use With | PCB Mount Connectors |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-PACK/B SHRD.133P. Connector Cover Type: PCB Mount Shroud Primary Product Color: Gray Primary Product Material: Glass Filled Polyester Number of Positions: 133 Operating Temperature (Max): 125 °C PCB Mount Shroud Gray | Connector Cap & Cover | Part Number: 352011-2 | Internal Number: 352011-2 | Glass Filled Polyester | TE Connectivity | TE Store |
Z-Pack/B Shrd.133P. Rohs Compliant: Yes |Amp Te Connectivity 352011-2 | Newark Electronics |
Connector Accessories Shroud Plug 133 POS | Avnet America |
Connector, Z-Pack/B Shrd.133P. | TE Connectivity 352011-2 | RS Americas |
Where can I find additional details, specifications and documents for a 352011-2?
Additional datasheets, footprints and schematics for 352011-2 are listed on our Part Details page. You can also find images and similar parts to 352011-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 352011-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 352011-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 352011-2 fall under?
The 352011-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 352011-2 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 352011-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 352011-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 352011-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 352011-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 352011-2 often in real-time on the comparison pages.
What if I can't find stock of 352011-2?
You can fill out our help required form which you can use to request a quote for 352011-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.