Status: | Unknown |
---|---|
Series: | Model 351 HE |
RoHS: | Compliant |
Prices starting from US$34.40
Accurate linearity down to: ± 0.5 % |
All electrical angles available up to: 360° (no dead band) |
Long life: greater than 10M cycles |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Capabilities Brochure |
Capabilities |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | No |
GREEN | No |
Hall effect potentiometer, 1 turn, 351HE | RS |
SINGLE TURN BUSHING MOUNT HE SENSOR, +/-5% LIN., 360deg/C, 6.35MM SLOTTED | Spectrol / Sfernice / Vishay 351HE0B4WA1S22 | RS Americas |
Sensor, 1 Turn, Hall Effect | Newark Electronics |
SENSOR, 1 TURN, HALL EFFECT | element14 |
Hall Effect Sensor 4.5V to 5.5V 3-Pin Box | Avnet America |
Where can I find additional details, specifications and documents for a 351HE0B4WA1S22?
Additional datasheets, footprints and schematics for 351HE0B4WA1S22 are listed on our Part Details page. You can also find images and similar parts to 351HE0B4WA1S22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 351HE0B4WA1S22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 351HE0B4WA1S22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 351HE0B4WA1S22 fall under?
The 351HE0B4WA1S22 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Hall Effect Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to 351HE0B4WA1S22 when available in the Hall Effect Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 351HE0B4WA1S22 you can contact the distributor directly for product support, shipping queries etc.
Is the 351HE0B4WA1S22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 351HE0B4WA1S22 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 351HE0B4WA1S22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 351HE0B4WA1S22 often in real-time on the comparison pages.
What if I can't find stock of 351HE0B4WA1S22?
You can fill out our help required form which you can use to request a quote for 351HE0B4WA1S22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.