Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.71
|
120
in stock
|
Buy Now | |
element14
from US$25.26
|
120
in stock
|
Buy Now | |
Farnell
from US$12.38
|
120
in stock
|
Buy Now | |
RS Americas
from US$11.44
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$228.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$202.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Standard Duty Support Grip Single Eye Split Lace Single Weave Cable Diameter 88.9m to 101.35m Approximate Break Strength 2286.11kg | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Tubing Sleeves |
---|---|
Depth | 3" |
Handle Colour | Blue |
Handle Material | Plastic |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 35175?
Additional datasheets, footprints and schematics for 35175 are listed on our Part Details page. You can also find images and similar parts to 35175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35175 fall under?
The 35175 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 35175 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35175 you can contact the distributor directly for product support, shipping queries etc.
Is the 35175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35175 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Chip One Stop have stock available or on a lead time for 35175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35175 often in real-time on the comparison pages.
What if I can't find stock of 35175?
You can fill out our help required form which you can use to request a quote for 35175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.