Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27203-1236 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
100,055
in stock
|
Buy Now | |
TE Store
from US$0.37
|
68,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
48,429
in stock
|
Buy Now | |
element14
from US$0.27
|
39,540
in stock
|
Buy Now | |
Farnell
from US$0.21
|
39,540
in stock
|
Buy Now | |
Sager
from US$0.14
|
35,142
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
34,637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
16,401
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
6,855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
950
in stock
|
Buy Now | |
Boersig
from US$0.16
|
386
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
-
|
Buy Now | |
Electro Enterprises
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Weight per Piece | .554g |
---|---|
Insulation Sleeve Material | Nylon |
Splice Material | Copper |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 – 14AWG, 509 – 5180CMA, .3 – 2mm² |
Wire Insulation Diameter (Max) | .251in, 6.35mm, 6.4mm |
Marking | ECN |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | ECN-300V, 105°C. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Splice Type | Closed End |
SPLICE,N CE 22-14 | Heilind Electronics |
SPLICE,N CE 22-14 Splice Type: Closed End Splice Wire Size: 22 – 14 AWG Wire Size: .3 – 2 mm² Sealable: No Splice Features: Serrated Closed End Splice 22 – 14 AWG .3 – 2 mm² | Electrical Wire Splice | Part Number: 35115 | Internal Number: 35115 | Alias Number: 4-27203-1236 | TE Connectivity | TE Store |
Terminal, Closed End Splice, 14Awg | Newark Electronics |
TERMINAL, CLOSED END, 22-14AWG | element14 |
Terminals NYLON 22-14 AWG .680 | Sager |
Closed End Wire Splice Connector Natural Tin Plated 22 - 14 AWG | TE Connectivity 35115 | RS Americas |
22-14 AWG Non-Insulation Support Closed End Insulated Splice | Future Electronics |
Splice Terminal 14-22AWG 17.27mm 8.71mm Tin Loose Piece | Avnet America |
Quick splice | Transfer Multisort Elektronik |
Nylon closed end splice,0.26-2.62sq.mm | RS |
TE 35115 Splice Wire Closed End Tin 22-14AWG Clear | Rapid Electronics |
CLOSED END WIRE SPLICE CLEAR | TTI Europe |
Crimp-On Pigtail 300V Copper - Nylon | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35115?
Additional datasheets, footprints and schematics for 35115 are listed on our Part Details page. You can also find images and similar parts to 35115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35115 fall under?
The 35115 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 35115 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35115 you can contact the distributor directly for product support, shipping queries etc.
Is the 35115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35115 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35115 often in real-time on the comparison pages.
What if I can't find stock of 35115?
You can fill out our help required form which you can use to request a quote for 35115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.