Status: | Unknown |
---|---|
Series: | BXW Series |
RoHS: | Unknown |
Capacitance | 270µF |
---|---|
Voltage Rating | 350V |
Product Range | BXW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 18mm |
Lead Spacing | 7.5mm |
Height | 50mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 12000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 270Μf, 350V, 20% | Newark Electronics |
CAP, 270µF, 350V, 20% | element14 |
Aluminum Electrolytic Capacitor, 270uF, 350V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 350BXW270MEFR18X50?
Additional datasheets, footprints and schematics for 350BXW270MEFR18X50 are listed on our Part Details page. You can also find images and similar parts to 350BXW270MEFR18X50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350BXW270MEFR18X50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350BXW270MEFR18X50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350BXW270MEFR18X50 fall under?
The 350BXW270MEFR18X50 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 350BXW270MEFR18X50 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350BXW270MEFR18X50 you can contact the distributor directly for product support, shipping queries etc.
Is the 350BXW270MEFR18X50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350BXW270MEFR18X50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 350BXW270MEFR18X50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350BXW270MEFR18X50 often in real-time on the comparison pages.
What if I can't find stock of 350BXW270MEFR18X50?
You can fill out our help required form which you can use to request a quote for 350BXW270MEFR18X50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.