350BXW220MEFR18X40 Capacitors by Rubycon Corporation

CAP 220µF 350V 20%

Status: Unknown
Series: BXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.82
-
Buy Now
Logo for element14
element14
from US$1.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 350V
Product Range BXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 18mm
Lead Spacing 7.5mm
Height 40mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 220Μf, 350V, 20% | Newark Electronics
CAP, 220µF, 350V, 20% | element14
Aluminum Electrolytic Capacitor, 220uF, 350V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350BXW220MEFR18X40?

Additional datasheets, footprints and schematics for 350BXW220MEFR18X40 are listed on our Part Details page. You can also find images and similar parts to 350BXW220MEFR18X40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350BXW220MEFR18X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350BXW220MEFR18X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350BXW220MEFR18X40 fall under?

The 350BXW220MEFR18X40 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 350BXW220MEFR18X40 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350BXW220MEFR18X40 you can contact the distributor directly for product support, shipping queries etc.

Is the 350BXW220MEFR18X40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350BXW220MEFR18X40 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 350BXW220MEFR18X40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350BXW220MEFR18X40 often in real-time on the comparison pages.

What if I can't find stock of 350BXW220MEFR18X40?

You can fill out our help required form which you can use to request a quote for 350BXW220MEFR18X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay