Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
2,308
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
2,308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
2,308
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,308
in stock
|
Buy Now | |
Farnell
from US$0.79
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TE Store
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Height | 7.62mm |
Length | 26.67mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR7189 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Pcb Socket Hdr 4P |Amp Te Connectivity 350988-4 | Newark Electronics |
Pin&Socket Connectors PCB SOCKET HDR 4P | Rapid Electronics |
TE Connectivity 04P UMNL HDR ASSY LNG/TL Combination Lin | Distrelec |
POWER CONN, HEADER, 4POS, 1ROW, 6.35MM | Farnell |
Universal MATE-N-LOK 4 Position Through-Hole Single Row Straight Header | Future Electronics |
Conn Power SKT 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Header Assembly 4 Position UMNL LNG/TL Universal MATE-N-LOK Series | TE Connectivity 350988-4 | RS Americas |
Special Order: 04P UMNL HDR ASSY LNG/TL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350988-4 | Internal Number: 350988-4 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | Universal MATE-N-LOK |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 1Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350988-4?
Additional datasheets, footprints and schematics for 350988-4 are listed on our Part Details page. You can also find images and similar parts to 350988-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350988-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350988-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350988-4 fall under?
The 350988-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350988-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350988-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350988-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350988-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350988-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350988-4 often in real-time on the comparison pages.
What if I can't find stock of 350988-4?
You can fill out our help required form which you can use to request a quote for 350988-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.