Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
36,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
36,000
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
4,125
in stock
|
Buy Now | |
element14
from US$0.31
|
1,225
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
962
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material Thickness | 1.27µm, 50µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | .5µm |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 6.5A |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Wire Size | .2 – .9mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | .11in, 2.8mm |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | SL-156 Housings |
Comment | Recommended for 13 thru 24 position housings- any position acceptable. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 6000 |
Connector System | Wire-to-Wire, Wire-to-Board |
Applied Pressure | Low |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP CONTACT GOLD Reel of 6000 | Rapid Electronics |
TE Connectivity .045 POST CONTACT AUPLBR Connector Acces | Distrelec |
Contact, Receptacle, 24-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
SL-156,Contact,hooded rcp,0.9-0.2mm² | RS |
SL-156 Gold 18-24 AWG Crimp Receptacle Contact | Future Electronics |
SL-156 POST CONN ST, .045 POST CONTACT AUPLBR | TE Connectivity 350980-3 | RS Americas |
Where can I find additional details, specifications and documents for a 350980-3?
Additional datasheets, footprints and schematics for 350980-3 are listed on our Part Details page. You can also find images and similar parts to 350980-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350980-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350980-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350980-3 fall under?
The 350980-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350980-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350980-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350980-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350980-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 350980-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350980-3 often in real-time on the comparison pages.
What if I can't find stock of 350980-3?
You can fill out our help required form which you can use to request a quote for 350980-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.