350849-3 Power Connectors by TE Connectivity

03P UMNL CAP TEST ASSY V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.03

Distributor Stock
Logo for Farnell
Farnell
from US$69.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$91.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$67.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$79.17
-
Buy Now
Logo for Boersig
Boersig
from US$75.52
-
Buy Now

Specifications

Number of Rows 1
Number of Power Positions 3
Number of Positions 3
Number of Signal Positions 0
Contact Termination Area Plating Material Pre-Tin
Multiple Contact Types Without
Contact Mating Area Plating Material Pre-Tin
Contact Layout Inline
Contact Retention Without
Contact Current Rating (Max) 5A
Wire Size 30 – 10AWG, .05 – 5.26mm²
Operating Voltage 600VAC
UL Flammability Rating UL 94V-0
Housing Material Nylon
Housing Color Natural
Centerline (Pitch) .25in, 6.35mm
Agency/Standard CSA, UL
UL Rating Recognized
CSA File Number LR7189
Agency/Standard Number E28476
CSA Rating Certified
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount Feature With
Assembly Integration Feature Without
Circuit Application Power & Signal
For Use With Universal MATE-N-LOK Sockets
Packaging Method Carton
Packaging Quantity 1
Housing Type Receptacle
Connector System Wire-to-Wire
Sealable No
Product Type Connector Assembly
Connector & Contact Terminates To Wire & Cable
Contact Type Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

03P Umnl Cap Test Assy V0 |Amp Te Connectivity 350849-3 | Newark Electronics
Conn Housing RCP 3 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America
Connector, 03P Umnl Cap Test Assy V0 | TE Connectivity 350849-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350849-3?

Additional datasheets, footprints and schematics for 350849-3 are listed on our Part Details page. You can also find images and similar parts to 350849-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350849-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350849-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350849-3 fall under?

The 350849-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 350849-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350849-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 350849-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350849-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 350849-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350849-3 often in real-time on the comparison pages.

What if I can't find stock of 350849-3?

You can fill out our help required form which you can use to request a quote for 350849-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay