Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,121
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
1,121
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,121
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
1,121
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 15.75µin, .4µm |
---|---|
Contact Mating Area Plating Thickness | 15.75µin, .4µm |
Contact Type | Socket |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Tin |
Contact Design | Formed Socket |
Contact Base Material | Phosphor Bronze |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post & Tail Length | .33in, 8.38mm |
Termination Type | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Socket Term .058 |Amp Te Connectivity 350838-1 | Newark Electronics |
Pin&Socket Connectors SOCKET TERM .058 | Rapid Electronics |
TE Connectivity MR SOK W/SLDR TL .058 PTPPHBZ Headers & | Distrelec |
Contact PIN Crimp ST Cable Mount Bag | Avnet America |
MR SOK W/SLDR TL .058 PTPPHBZ | TE Connectivity 350838-1 | RS Americas |
Special Order: MR SOK W/SLDR TL .058 PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin 250 VAC | Connector Contact | Part Number: 350838-1 | Internal Number: 350838-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350838-1?
Additional datasheets, footprints and schematics for 350838-1 are listed on our Part Details page. You can also find images and similar parts to 350838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350838-1 fall under?
The 350838-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350838-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350838-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 350838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350838-1 often in real-time on the comparison pages.
What if I can't find stock of 350838-1?
You can fill out our help required form which you can use to request a quote for 350838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.