Prices starting from US$6.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$6.63 |
1,008
|
Buy Now | |
Newark Electronics | US$8.74 |
1,008
|
Buy Now | |
Rapid Electronics | US$6.82 |
1,008
|
Buy Now | |
Chip One Stop | US$6.18 |
1,008
|
Buy Now | |
Farnell Contract | US$7.78 |
810
|
Buy Now | |
Avnet America | US$6.13 |
-
|
Buy Now | |
RS Americas | US$7.19 |
-
|
Buy Now | |
Boersig | US$7.04 |
-
|
Buy Now |
Number of Power Positions | 15 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Height | 13.97mm |
Width | 20.32mm |
Length | 33.02mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | Yes |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 50 |
Packaging Method | Bag/Box |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors 15P Umnl Hdr Assy Pc Lf |Amp Te Connectivity 350837-4 | Newark Electronics |
Pin&Socket Connectors 15P UMNL HDR ASSY PC LF | Rapid Electronics |
TE Connectivity - AMP PWR CONN 15P UMNL HDR ASSY PC LF | Distrelec |
POWER CONN, HEADER, 15POS, 3ROW, 6.35MM | Farnell Contract |
Conn Power SKT 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Header Assembly 15P UMNL PC LF Universal MATE-N-LOK Series | TE Connectivity 350837-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Product Range | Universal MATE-N-LOK |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 6.35mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350837-4?
Additional datasheets, footprints and schematics for 350837-4 are listed on our Part Details page. You can also find images and similar parts to 350837-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350837-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350837-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350837-4 fall under?
The 350837-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350837-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350837-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350837-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350837-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell Contract have stock available or on a lead time for 350837-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350837-4 often in real-time on the comparison pages.
What if I can't find stock of 350837-4?
You can fill out our help required form which you can use to request a quote for 350837-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.