Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.67
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
360
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
32
in stock
|
Buy Now | |
Heilind Electronics
-
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
TE Store
from US$2.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Power Positions | 15 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 15 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 12A |
Length | 33.02mm |
Height | 13.97mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 20.32mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA Rating | Certified |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 50 |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
15P Umnl Hdr Assy Pc Rohs Compliant: Yes |Amp Te Connectivity 350837-1 | Newark Electronics |
Conn Power SKT 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Connector, 15P Umnl Hdr Assy Pc | TE Connectivity 350837-1 | RS Americas |
Special Order: 15P UMNL HDR ASSY PC Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 15 | Rectangular Power Connector | Part Number: 350837-1 | Internal Number: 350837-1 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350837-1?
Additional datasheets, footprints and schematics for 350837-1 are listed on our Part Details page. You can also find images and similar parts to 350837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350837-1 fall under?
The 350837-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350837-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350837-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 350837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350837-1 often in real-time on the comparison pages.
What if I can't find stock of 350837-1?
You can fill out our help required form which you can use to request a quote for 350837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.