Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1074260 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,792
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
69,700
in stock
|
Buy Now | |
TE Store
from US$0.72
|
58,205
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
18,032
in stock
|
Buy Now | |
element14
from US$0.41
|
14,636
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
6,616
in stock
|
Buy Now | |
Farnell
from US$0.44
|
6,616
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
4,871
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
4,070
in stock
|
Buy Now | |
Boersig
from US$0.48
|
2,449
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
2,167
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
944
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
96,400
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 3 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A, 19A |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | 5.08mm |
Length | 20.32mm |
Height | 13.97mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Contact Type | Pin |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
1X03P UMNL SKT HDR STR V0 | TTI Europe |
03P UMNL HDR ASSY PC 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 350825-1 | Internal Number: 350825-1 | Alias Number: 1074260 | 6.35 mm | TE Connectivity | TE Store |
Universal MATE-N-LOK 3 Position Single Row Through-Hole Straight Header | Future Electronics |
HEADER, SOCKET, 3WAY | element14 |
Header, Socket, 3Way | Newark Electronics |
Pin&Socket Connectors 3 POS STD TAIL SOCKT | Rapid Electronics |
Conn Power SKT 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
3w pcb vertical socket header | RS |
TE Connectivity - AMP Vertical Pin Header, 6.35 mm, 3 Pole | Distrelec |
03P UMNL HDR ASSY PC 94VO | Heilind Electronics |
Header, Soft Shell, Universal MATE-N-LOK, Universal MATE-N-LOK 2, White, Nylon | TE Connectivity 350825-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL VDE |
Colour | White |
Connector Mounting | PCB Mount |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 15A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350825-1?
Additional datasheets, footprints and schematics for 350825-1 are listed on our Part Details page. You can also find images and similar parts to 350825-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350825-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350825-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350825-1 fall under?
The 350825-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350825-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350825-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350825-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350825-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for 350825-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350825-1 often in real-time on the comparison pages.
What if I can't find stock of 350825-1?
You can fill out our help required form which you can use to request a quote for 350825-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.