Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Type | Hermaphroditic |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .27in, 6.86mm |
Wire Size | 1.25 – 2mm², 16 – 12AWG |
Packaging Method | Bag |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Power To The Board Hi/Cur Term 16-12 Lp |Amp Te Connectivity 350822-1 | Newark Electronics |
Contact Crimp Non Gendered 12-16 AWG Tin Rectangular Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: HERM HI/CUR TERM 16-12 LP Contact Type: Hermaphroditic Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Hermaphroditic Tin 600 VAC | Connector Contact | Part Number: 350822-1 | Internal Number: 350822-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350822-1?
Additional datasheets, footprints and schematics for 350822-1 are listed on our Part Details page. You can also find images and similar parts to 350822-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350822-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350822-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350822-1 fall under?
The 350822-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350822-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350822-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350822-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350822-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 350822-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350822-1 often in real-time on the comparison pages.
What if I can't find stock of 350822-1?
You can fill out our help required form which you can use to request a quote for 350822-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.