Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.01
|
5,105
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
5,063
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
5,063
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
5,063
in stock
|
Buy Now | |
Farnell
from US$2.05
|
4,060
in stock
|
Buy Now | |
Heilind Electronics
from US$2.22
|
131
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.22
|
43
in stock
|
Buy Now | |
element14
from US$2.41
|
42
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Boersig
from US$2.04
|
-
|
Buy Now | |
TE Store
from US$3.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Hermaphroditic |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 9.14mm, .36in |
Wire Size | 12 – 8AWG, 3 – 8mm² |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Contact, Hermaphroditic, 12-8Awg, Crimp | Newark Electronics |
Power to the Board HI/CUR TERM 12-8 LP | Rapid Electronics |
TE Connectivity - AMP Power Contact HERM HI/CUR TERM 12-8 LP | Distrelec |
CONTACTS CONNECTORS | Farnell |
CONTACT, HERMAPHRODITIC, 12-8AWG, CRIMP | element14 |
Contact Crimp Non Gendered 8-12 AWG Tin Power Lead free | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
HCCC COMPONENTS, HERM HI/CUR TERM 12-8 LP | TE Connectivity 350821-1 | RS Americas |
Special Order: HERM HI/CUR TERM 12-8 LP Contact Type: Hermaphroditic Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Hermaphroditic Tin 600 VAC | Connector Contact | Part Number: 350821-1 | Internal Number: 350821-1 | TE Connectivity | TE Store |
HERM HI-CUR TERM 12-8 LP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350821-1?
Additional datasheets, footprints and schematics for 350821-1 are listed on our Part Details page. You can also find images and similar parts to 350821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350821-1 fall under?
The 350821-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350821-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350821-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350821-1 often in real-time on the comparison pages.
What if I can't find stock of 350821-1?
You can fill out our help required form which you can use to request a quote for 350821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.