Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Patch & Tabs |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing, Rcpt, 5Pos, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 350810-2 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 5POS, 6.35MM | element14 |
Conn Housing RCP 5 POS 6.35mm ST Cable Mount Package | Avnet America |
Connector, 05P Umnl Cap Hsg | TE Connectivity 350810-2 | RS Americas |
Where can I find additional details, specifications and documents for a 350810-2?
Additional datasheets, footprints and schematics for 350810-2 are listed on our Part Details page. You can also find images and similar parts to 350810-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350810-2 fall under?
The 350810-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350810-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350810-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350810-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350810-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 350810-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350810-2 often in real-time on the comparison pages.
What if I can't find stock of 350810-2?
You can fill out our help required form which you can use to request a quote for 350810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.