Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
13,500
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 5 |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | PA 66 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Housing Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P UMNL PLUG HSG GLOW WIRE | TTI Europe |
05P UMNL PLUG HSG | Heilind Electronics |
Connector Housing, Plug, 5Pos, 6.35Mm Rohs Compliant: Yes |Amp Te Connectivity 350809-3 | Newark Electronics |
Conn Housing PL 5 POS 6.35mm ST Cable Mount Package | Avnet America |
Connector, 05P Umnl Plug Hsg | TE Connectivity 350809-3 | RS Americas |
CONNECTOR HOUSING, PLUG, 5POS, 6.35MM | element14 |
Special Order: 05P UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 350809-3 | Internal Number: 350809-3 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350809-3?
Additional datasheets, footprints and schematics for 350809-3 are listed on our Part Details page. You can also find images and similar parts to 350809-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350809-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350809-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350809-3 fall under?
The 350809-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350809-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350809-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350809-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350809-3 have stock available?
Authorised distributors including RS, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 350809-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350809-3 often in real-time on the comparison pages.
What if I can't find stock of 350809-3?
You can fill out our help required form which you can use to request a quote for 350809-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.