Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
95,275
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
65,775
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
34,400
in stock
|
Buy Now | |
TE Store
from US$0.64
|
24,685
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
19,871
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
13,140
in stock
|
Buy Now | |
element14
from US$0.51
|
9,285
in stock
|
Buy Now | |
Farnell
from US$0.51
|
9,240
in stock
|
Buy Now | |
Boersig
from US$0.52
|
7,420
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2,655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,064
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
437
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
337
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
86,000
in stock
|
Buy Now | |
Sorelec
-
|
300
in stock
|
Buy Now | |
RS
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Contact Retention | Without |
Insulation Diameter (Max) | .18in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Universal MATE-N-LOK 3 Position Single Row Through-Hole Straight Header | Future Electronics |
03P UMNL PIN HDR ASSY 94VO | Heilind Electronics |
1X03P UMNL PIN HDR STR V0 | TTI Europe |
03P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 350789-1 | Internal Number: 350789-1 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
HEADER, VERTICAL, 3 WAY, NYLON | element14 |
Socket | Transfer Multisort Elektronik |
TE 350789-1 Universal Mate-N-Lok Male Header Through Hole Vertical Gold 1x3P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL PIN HDR ASSY 94VO | Distrelec |
Plug & Socket Connector, Header, 3 Position, 6.35Mm | Newark Electronics |
3 way vertical mounted PCB pin header | RS |
Connector Soft Shell Universal MATE-N-LOK Universal MATE-N-LOK II 3 Nylon | TE Connectivity 350789-1 | RS Americas |
Pin & Socket Connectors 3 POS STD TAIL PIN | Sager |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-0 |
Lead Spacing | 6.35mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350789-1?
Additional datasheets, footprints and schematics for 350789-1 are listed on our Part Details page. You can also find images and similar parts to 350789-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350789-1 fall under?
The 350789-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350789-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350789-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350789-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350789-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TTI Europe, TE Store and Avnet America have stock available or on a lead time for 350789-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350789-1 often in real-time on the comparison pages.
What if I can't find stock of 350789-1?
You can fill out our help required form which you can use to request a quote for 350789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.