Prices starting from US$1.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.73 |
4,253
|
Buy Now | |
Newark Electronics | US$1.85 |
4,253
|
Buy Now | |
Rapid Electronics | US$1.73 |
4,253
|
Buy Now | |
Chip One Stop | US$1.50 |
4,253
|
Buy Now | |
Farnell | US$1.97 |
3,425
|
Buy Now | |
TE Store | US$1.87 |
536
|
Buy Now | |
Future Electronics | US$1.73 |
-
|
Buy Now | |
Avnet America | US$1.63 |
-
|
Buy Now | |
RS Americas | US$2.17 |
-
|
Buy Now | |
Boersig | US$1.77 |
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Diameter (Max) | .18in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Contact Type | Socket |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors Hdr Skt 1X04C Vrt V2 |Amp Te Connectivity 350761-5 | Newark Electronics |
Pin&Socket Connectors HDR SKT 1X04C VRT V2 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P UMNL HDR ASSY PC LF | Distrelec |
04P UMNL HDR ASSY PC LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350761-5 | Internal Number: 350761-5 | 6.35 mm | TE Connectivity | TE Store |
Conn Power SKT 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350761-5?
Additional datasheets, footprints and schematics for 350761-5 are listed on our Part Details page. You can also find images and similar parts to 350761-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350761-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350761-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350761-5 fall under?
The 350761-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350761-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350761-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 350761-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350761-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350761-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350761-5 often in real-time on the comparison pages.
What if I can't find stock of 350761-5?
You can fill out our help required form which you can use to request a quote for 350761-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.