Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.74
|
255
in stock
|
Buy Now | |
TE Store
from US$6.87
|
422
in stock
|
Buy Now | |
Newark Electronics
from US$7.33
|
255
in stock
|
Buy Now | |
Rapid Electronics
from US$6.51
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$5.94
|
255
in stock
|
Buy Now | |
Farnell
from US$7.31
|
210
in stock
|
Buy Now | |
Heilind Electronics
from US$7.47
|
194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.47
|
64
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
60
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
-
|
Buy Now | |
RS Americas
from US$7.62
|
-
|
Buy Now | |
Boersig
from US$6.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 15 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Row-to-Row Spacing | 6.35in, .25mm |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 12A, 10A |
Contact Layout | Matrix |
Width | .8in, 20.32mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 1.05in, 26.67mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Strain Relief | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 50 |
Product Type | Header |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | 3.15mm, .124in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
15P UMNL PIN HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 15 | Rectangular Power Connector | Part Number: 350714-4 | Internal Number: 350714-4 | 6.35 mm | TE Connectivity | TE Store |
Pin&socket Connectors 15P Pin Hdr 94Vo |Amp Te Connectivity 350714-4 | Newark Electronics |
Pin&Socket Connectors 15P PIN HDR 94VO | Rapid Electronics |
TE Connectivity - AMP PWR CONN 15P UMNL PIN HDR ASSY 94VO LF | Distrelec |
PIN HEADERS | Farnell |
15P UMNL PIN HDR ASSY 94VO LF | Heilind Electronics |
Universal MATE-N-LOK 15 Position Three Row Through-Hole Straight Header | Future Electronics |
Conn Power HDR 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Header Assembly, 15-Position, Male Pin, Nylon, 600V, 19A, Mate-N-Lok Series | TE Connectivity 350714-4 | RS Americas |
Where can I find additional details, specifications and documents for a 350714-4?
Additional datasheets, footprints and schematics for 350714-4 are listed on our Part Details page. You can also find images and similar parts to 350714-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350714-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350714-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350714-4 fall under?
The 350714-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350714-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350714-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350714-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350714-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350714-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350714-4 often in real-time on the comparison pages.
What if I can't find stock of 350714-4?
You can fill out our help required form which you can use to request a quote for 350714-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.